Capital Lighting, Inc. LS-21873 Lamps-Table Lamps 318467

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Shimmering Silver Product Name: One Light Table Lamp UPC: 088675451389
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Shimmering Silver Product Name: One Light Table Lamp UPC: 088675451389

Suppliers

Company
Product
Description
Supplier Links
LS-21873 Lamps-Table Lamps - 318467 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21873 Lamps-Table Lamps
318467
LS-21873 Lamps-Table Lamps 318467
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Shimmering Silver Product Name: One Light Table Lamp UPC: 088675451389

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Shimmering Silver
Product Name: One Light Table Lamp
UPC: 088675451389

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318467
Product Name LS-21873 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details