Capital Lighting, Inc. LS-21877 Lamps-Table Lamps 318466

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675451402
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675451402

Suppliers

Company
Product
Description
Supplier Links
LS-21877 Lamps-Table Lamps - 318466 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21877 Lamps-Table Lamps
318466
LS-21877 Lamps-Table Lamps 318466
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675451402

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675451402

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318466
Product Name LS-21877 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details