Capital Lighting, Inc. LS-21887 Lamps-Table Lamps 318465

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/White Product Name: One Light Table Lamp UPC: 088675451228
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/White Product Name: One Light Table Lamp UPC: 088675451228

Suppliers

Company
Product
Description
Supplier Links
LS-21887 Lamps-Table Lamps - 318465 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21887 Lamps-Table Lamps
318465
LS-21887 Lamps-Table Lamps 318465
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/White Product Name: One Light Table Lamp UPC: 088675451228

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/White
Product Name: One Light Table Lamp
UPC: 088675451228

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318465
Product Name LS-21887 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details