Capital Lighting, Inc. LS-21876 Lamps-Table Lamps 318464

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Buffet Lamp UPC: 088675451396
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Buffet Lamp UPC: 088675451396

Suppliers

Company
Product
Description
Supplier Links
LS-21876 Lamps-Table Lamps - 318464 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21876 Lamps-Table Lamps
318464
LS-21876 Lamps-Table Lamps 318464
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Buffet Lamp UPC: 088675451396

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 34.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Buffet Lamp
UPC: 088675451396

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318464
Product Name LS-21876 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details