Capital Lighting, Inc. LS-21880 Lamps-Table Lamps 318463

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Dark Gold Body w/ Etched Detail Product Name: One Light Buffet Lamp UPC: 088675451419
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Dark Gold Body w/ Etched Detail Product Name: One Light Buffet Lamp UPC: 088675451419

Suppliers

Company
Product
Description
Supplier Links
LS-21880 Lamps-Table Lamps - 318463 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21880 Lamps-Table Lamps
318463
LS-21880 Lamps-Table Lamps 318463
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Dark Gold Body w/ Etched Detail Product Name: One Light Buffet Lamp UPC: 088675451419

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Brushed Dark Gold Body w/ Etched Detail
Product Name: One Light Buffet Lamp
UPC: 088675451419

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318463
Product Name LS-21880 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details