Capital Lighting, Inc. LS-21883 Lamps-Table Lamps 318460

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675451198
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675451198

Suppliers

Company
Product
Description
Supplier Links
LS-21883 Lamps-Table Lamps - 318460 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21883 Lamps-Table Lamps
318460
LS-21883 Lamps-Table Lamps 318460
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675451198

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675451198

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318460
Product Name LS-21883 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details