Capital Lighting, Inc. LS-22134 Lamps-Table Lamps 318458

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 32.75 Bulb Type: Medium Wattage: 100 Finish: Chrome/Clear Product Name: Table Lamp UPC: 088675455189 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 32.75 Bulb Type: Medium Wattage: 100 Finish: Chrome/Clear Product Name: Table Lamp UPC: 088675455189 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LS-22134 Lamps-Table Lamps - 318458 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22134 Lamps-Table Lamps
318458
LS-22134 Lamps-Table Lamps 318458
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 32.75 Bulb Type: Medium Wattage: 100 Finish: Chrome/Clear Product Name: Table Lamp UPC: 088675455189 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.80
Height: 32.75
Bulb
Type: Medium
Wattage: 100
Finish: Chrome/Clear
Product Name: Table Lamp
UPC: 088675455189
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318458
Product Name LS-22134 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details