Capital Lighting, Inc. LS-22125 Lamps-Table Lamps 318452

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Wattage: 100 Finish: Chrome Product Name: Table Lamp UPC: 088675455042 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Wattage: 100 Finish: Chrome Product Name: Table Lamp UPC: 088675455042 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LS-22125 Lamps-Table Lamps - 318452 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22125 Lamps-Table Lamps
318452
LS-22125 Lamps-Table Lamps 318452
PRODUCT DETAILS / SPECS Bulb Type: Medium Wattage: 100 Finish: Chrome Product Name: Table Lamp UPC: 088675455042 Category: Table Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: Medium
Wattage: 100
Finish: Chrome
Product Name: Table Lamp
UPC: 088675455042
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318452
Product Name LS-22125 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details