Capital Lighting, Inc. LS-22124 Lamps-Table Lamps 318450

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 23 Finish: Chrome and Crystal Product Name: Table Lamp UPC: 088675455035 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 23 Finish: Chrome and Crystal Product Name: Table Lamp UPC: 088675455035 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LS-22124 Lamps-Table Lamps - 318450 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22124 Lamps-Table Lamps
318450
LS-22124 Lamps-Table Lamps 318450
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 23 Finish: Chrome and Crystal Product Name: Table Lamp UPC: 088675455035 Category: Table Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Wattage: 23
Finish: Chrome and Crystal
Product Name: Table Lamp
UPC: 088675455035
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318450
Product Name LS-22124 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details