Capital Lighting, Inc. LS-21860BLK Lamps-Table Lamps 318446

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Black Product Name: One Light Table Lamp UPC: 088675451013
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Black Product Name: One Light Table Lamp UPC: 088675451013

Suppliers

Company
Product
Description
Supplier Links
LS-21860BLK Lamps-Table Lamps - 318446 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21860BLK Lamps-Table Lamps
318446
LS-21860BLK Lamps-Table Lamps 318446
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Black Product Name: One Light Table Lamp UPC: 088675451013

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: CFL
Qty: 1
Wattage: 11
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675451013

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318446
Product Name LS-21860BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details