Capital Lighting, Inc. LS-21864 Lamps-Table Lamps 318445

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Brass Product Name: One Light Table Lamp UPC: 088675451082
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Brass Product Name: One Light Table Lamp UPC: 088675451082

Suppliers

Company
Product
Description
Supplier Links
LS-21864 Lamps-Table Lamps - 318445 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21864 Lamps-Table Lamps
318445
LS-21864 Lamps-Table Lamps 318445
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Brass Product Name: One Light Table Lamp UPC: 088675451082

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Brass
Product Name: One Light Table Lamp
UPC: 088675451082

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318445
Product Name LS-21864 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details