Capital Lighting, Inc. LS-21860RED Lamps-Table Lamps 318441

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Red Product Name: One Light Table Lamp UPC: 088675451051
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Red Product Name: One Light Table Lamp UPC: 088675451051

Suppliers

Company
Product
Description
Supplier Links
LS-21860RED Lamps-Table Lamps - 318441 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21860RED Lamps-Table Lamps
318441
LS-21860RED Lamps-Table Lamps 318441
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Red Product Name: One Light Table Lamp UPC: 088675451051

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: CFL
Qty: 1
Wattage: 11
Finish: Red
Product Name: One Light Table Lamp
UPC: 088675451051

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318441
Product Name LS-21860RED Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details