Capital Lighting, Inc. LS-21934WHT Lamps-Table Lamps 318438

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675452218
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675452218

Suppliers

Company
Product
Description
Supplier Links
LS-21934WHT Lamps-Table Lamps - 318438 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21934WHT Lamps-Table Lamps
318438
LS-21934WHT Lamps-Table Lamps 318438
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675452218

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Length 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675452218

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318438
Product Name LS-21934WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details