Capital Lighting, Inc. LS-21892 Lamps-Table Lamps 318437

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: Led Table Lamp UPC: 088675451266
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: Led Table Lamp UPC: 088675451266

Suppliers

Company
Product
Description
Supplier Links
LS-21892 Lamps-Table Lamps - 318437 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21892 Lamps-Table Lamps
318437
LS-21892 Lamps-Table Lamps 318437
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: Led Table Lamp UPC: 088675451266

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: Led Table Lamp
UPC: 088675451266

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318437
Product Name LS-21892 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details