Capital Lighting, Inc. LS-21898 Lamps-Table Lamps 318436

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451501
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451501

Suppliers

Company
Product
Description
Supplier Links
LS-21898 Lamps-Table Lamps - 318436 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21898 Lamps-Table Lamps
318436
LS-21898 Lamps-Table Lamps 318436
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451501

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675451501

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318436
Product Name LS-21898 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details