Capital Lighting, Inc. LS-21934BLK Lamps-Table Lamps 318435

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675452225
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675452225

Suppliers

Company
Product
Description
Supplier Links
LS-21934BLK Lamps-Table Lamps - 318435 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21934BLK Lamps-Table Lamps
318435
LS-21934BLK Lamps-Table Lamps 318435
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675452225

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Length 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675452225

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318435
Product Name LS-21934BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details