Capital Lighting, Inc. LS-21894PS Lamps-Desk/Piano Lamps 318434

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 20.50 Bulb Type: LED Qty: 60 Wattage: 0.06 Finish: Polished Steel Product Name: 60 Light Led Desk Lamp UPC: 088675451273
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 20.50 Bulb Type: LED Qty: 60 Wattage: 0.06 Finish: Polished Steel Product Name: 60 Light Led Desk Lamp UPC: 088675451273

Suppliers

Company
Product
Description
Supplier Links
LS-21894PS Lamps-Desk/Piano Lamps - 318434 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21894PS Lamps-Desk/Piano Lamps
318434
LS-21894PS Lamps-Desk/Piano Lamps 318434
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 20.50 Bulb Type: LED Qty: 60 Wattage: 0.06 Finish: Polished Steel Product Name: 60 Light Led Desk Lamp UPC: 088675451273

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 20.50
Bulb
Type: LED
Qty: 60
Wattage: 0.06
Finish: Polished Steel
Product Name: 60 Light Led Desk Lamp
UPC: 088675451273

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318434
Product Name LS-21894PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details