Capital Lighting, Inc. LS-21910 Lamps-Table Lamps 318433

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452973
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452973

Suppliers

Company
Product
Description
Supplier Links
LS-21910 Lamps-Table Lamps - 318433 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21910 Lamps-Table Lamps
318433
LS-21910 Lamps-Table Lamps 318433
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452973

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452973

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318433
Product Name LS-21910 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details