Capital Lighting, Inc. LS-21920 Lamps-Table Lamps 318432

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Table Lamp UPC: 088675453017
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Table Lamp UPC: 088675453017

Suppliers

Company
Product
Description
Supplier Links
LS-21920 Lamps-Table Lamps - 318432 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21920 Lamps-Table Lamps
318432
LS-21920 Lamps-Table Lamps 318432
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Table Lamp UPC: 088675453017

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675453017

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318432
Product Name LS-21920 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details