Capital Lighting, Inc. LS-21918 Lamps-Table Lamps 318430

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453000
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453000

Suppliers

Company
Product
Description
Supplier Links
LS-21918 Lamps-Table Lamps - 318430 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21918 Lamps-Table Lamps
318430
LS-21918 Lamps-Table Lamps 318430
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453000

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675453000

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318430
Product Name LS-21918 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details