Capital Lighting, Inc. LS-22018 Lamps-Table Lamps 318427

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675453482
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675453482

Suppliers

Company
Product
Description
Supplier Links
LS-22018 Lamps-Table Lamps - 318427 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22018 Lamps-Table Lamps
318427
LS-22018 Lamps-Table Lamps 318427
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675453482

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 088675453482

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318427
Product Name LS-22018 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details