Capital Lighting, Inc. LS-22055 Lamps-Table Lamps 318423

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Brown Product Name: One Light Table Lamp UPC: 088675453949
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Brown Product Name: One Light Table Lamp UPC: 088675453949

Suppliers

Company
Product
Description
Supplier Links
LS-22055 Lamps-Table Lamps - 318423 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22055 Lamps-Table Lamps
318423
LS-22055 Lamps-Table Lamps 318423
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Brown Product Name: One Light Table Lamp UPC: 088675453949

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Brown
Product Name: One Light Table Lamp
UPC: 088675453949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318423
Product Name LS-22055 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details