Capital Lighting, Inc. LS-22063BLK Lamps-Desk/Piano Lamps 318422

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675454045
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675454045

Suppliers

Company
Product
Description
Supplier Links
LS-22063BLK Lamps-Desk/Piano Lamps - 318422 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22063BLK Lamps-Desk/Piano Lamps
318422
LS-22063BLK Lamps-Desk/Piano Lamps 318422
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675454045

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675454045

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318422
Product Name LS-22063BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details