Capital Lighting, Inc. LS-22058 Lamps-Table Lamps 318420

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675454595
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675454595

Suppliers

Company
Product
Description
Supplier Links
LS-22058 Lamps-Table Lamps - 318420 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22058 Lamps-Table Lamps
318420
LS-22058 Lamps-Table Lamps 318420
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675454595

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 21.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675454595

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318420
Product Name LS-22058 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details