PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 24.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675453246
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318418 |
| Product Name | LS-21979BLK Lamps-Table Lamps |
| Application | Residential |