Capital Lighting, Inc. LS-21947 Lamps-Table Lamps 318417

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675452522
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675452522

Suppliers

Company
Product
Description
Supplier Links
LS-21947 Lamps-Table Lamps - 318417 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21947 Lamps-Table Lamps
318417
LS-21947 Lamps-Table Lamps 318417
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675452522

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: White
Product Name: One Light Table Lamp
UPC: 088675452522

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318417
Product Name LS-21947 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details