Capital Lighting, Inc. LS-21957 Lamps-Table Lamps 318416

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675452638
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675452638

Suppliers

Company
Product
Description
Supplier Links
LS-21957 Lamps-Table Lamps - 318416 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21957 Lamps-Table Lamps
318416
LS-21957 Lamps-Table Lamps 318416
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675452638

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 088675452638

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318416
Product Name LS-21957 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details