Capital Lighting, Inc. LS-21978WHT Lamps-Table Lamps 318415

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/White Product Name: One Light Table Lamp UPC: 088675453208
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/White Product Name: One Light Table Lamp UPC: 088675453208

Suppliers

Company
Product
Description
Supplier Links
LS-21978WHT Lamps-Table Lamps - 318415 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21978WHT Lamps-Table Lamps
318415
LS-21978WHT Lamps-Table Lamps 318415
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/White Product Name: One Light Table Lamp UPC: 088675453208

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome/White
Product Name: One Light Table Lamp
UPC: 088675453208

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318415
Product Name LS-21978WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details