Capital Lighting, Inc. LS-21961 Lamps-Table Lamps 318413

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Distract Product Name: One Light Table Lamp UPC: 088675452652
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Distract Product Name: One Light Table Lamp UPC: 088675452652

Suppliers

Company
Product
Description
Supplier Links
LS-21961 Lamps-Table Lamps - 318413 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21961 Lamps-Table Lamps
318413
LS-21961 Lamps-Table Lamps 318413
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Distract Product Name: One Light Table Lamp UPC: 088675452652

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black Distract
Product Name: One Light Table Lamp
UPC: 088675452652

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318413
Product Name LS-21961 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details