Capital Lighting, Inc. LS-21978BLK Lamps-Table Lamps 318412

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/Black Product Name: One Light Table Lamp UPC: 088675453185
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/Black Product Name: One Light Table Lamp UPC: 088675453185

Suppliers

Company
Product
Description
Supplier Links
LS-21978BLK Lamps-Table Lamps - 318412 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21978BLK Lamps-Table Lamps
318412
LS-21978BLK Lamps-Table Lamps 318412
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/Black Product Name: One Light Table Lamp UPC: 088675453185

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome/Black
Product Name: One Light Table Lamp
UPC: 088675453185

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318412
Product Name LS-21978BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details