Capital Lighting, Inc. LS-21972 Lamps-Table Lamps 318410

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Chrome Product Name: One Light Table Lamp UPC: 088675452713
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Chrome Product Name: One Light Table Lamp UPC: 088675452713

Suppliers

Company
Product
Description
Supplier Links
LS-21972 Lamps-Table Lamps - 318410 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21972 Lamps-Table Lamps
318410
LS-21972 Lamps-Table Lamps 318410
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Chrome Product Name: One Light Table Lamp UPC: 088675452713

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black Chrome
Product Name: One Light Table Lamp
UPC: 088675452713

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318410
Product Name LS-21972 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details