Capital Lighting, Inc. LS-21979WHT Lamps-Table Lamps 318409

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675453253
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675453253

Suppliers

Company
Product
Description
Supplier Links
LS-21979WHT Lamps-Table Lamps - 318409 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21979WHT Lamps-Table Lamps
318409
LS-21979WHT Lamps-Table Lamps 318409
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675453253

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 24.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: White
Product Name: One Light Table Lamp
UPC: 088675453253

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318409
Product Name LS-21979WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details