Capital Lighting, Inc. LS-22016 Lamps-Table Lamps 318408

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675453468
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675453468

Suppliers

Company
Product
Description
Supplier Links
LS-22016 Lamps-Table Lamps - 318408 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22016 Lamps-Table Lamps
318408
LS-22016 Lamps-Table Lamps 318408
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675453468

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675453468

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318408
Product Name LS-22016 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details