Capital Lighting, Inc. LSF-21332 Lamps-Table Lamps 318397

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Dark Bronze Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675449515
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Dark Bronze Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675449515

Suppliers

Company
Product
Description
Supplier Links
LSF-21332 Lamps-Table Lamps - 318397 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21332 Lamps-Table Lamps
318397
LSF-21332 Lamps-Table Lamps 318397
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Dark Bronze Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675449515

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Brushed Dark Bronze
Weight: 9.4
Product Name: One Light Table Lamp
UPC: 088675449515

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318397
Product Name LSF-21332 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details