Capital Lighting, Inc. LSF-21366 Lamps-Table Lamps 318396

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675451471
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675451471

Suppliers

Company
Product
Description
Supplier Links
LSF-21366 Lamps-Table Lamps - 318396 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21366 Lamps-Table Lamps
318396
LSF-21366 Lamps-Table Lamps 318396
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675451471

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675451471

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318396
Product Name LSF-21366 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details