Capital Lighting, Inc. LSF-21440 Lamps-Table Lamps 318395

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Silver Product Name: One Light Table Lamp UPC: 088675448884
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Silver Product Name: One Light Table Lamp UPC: 088675448884

Suppliers

Company
Product
Description
Supplier Links
LSF-21440 Lamps-Table Lamps - 318395 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21440 Lamps-Table Lamps
318395
LSF-21440 Lamps-Table Lamps 318395
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Silver Product Name: One Light Table Lamp UPC: 088675448884

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged Silver
Product Name: One Light Table Lamp
UPC: 088675448884

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318395
Product Name LSF-21440 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details