Capital Lighting, Inc. LSF-21428IVY Lamps-Table Lamps 318392

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.25 Bulb Qty: 1 Wattage: 25 Finish: Ivory Weight: 8.6 Product Name: One Light Table Lamp UPC: 088675452676
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.25 Bulb Qty: 1 Wattage: 25 Finish: Ivory Weight: 8.6 Product Name: One Light Table Lamp UPC: 088675452676

Suppliers

Company
Product
Description
Supplier Links
LSF-21428IVY Lamps-Table Lamps - 318392 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21428IVY Lamps-Table Lamps
318392
LSF-21428IVY Lamps-Table Lamps 318392
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.25 Bulb Qty: 1 Wattage: 25 Finish: Ivory Weight: 8.6 Product Name: One Light Table Lamp UPC: 088675452676

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.25
Bulb
Qty: 1
Wattage: 25
Finish: Ivory
Weight: 8.6
Product Name: One Light Table Lamp
UPC: 088675452676

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318392
Product Name LSF-21428IVY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details