Capital Lighting, Inc. LSF-21419 Lamps-Table Lamps 318390

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 34.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Gun Metal Weight: 12 Product Name: One Light Table Lamp UPC: 088675449874
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 34.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Gun Metal Weight: 12 Product Name: One Light Table Lamp UPC: 088675449874

Suppliers

Company
Product
Description
Supplier Links
LSF-21419 Lamps-Table Lamps - 318390 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21419 Lamps-Table Lamps
318390
LSF-21419 Lamps-Table Lamps 318390
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 34.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Gun Metal Weight: 12 Product Name: One Light Table Lamp UPC: 088675449874

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 34.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Gun Metal
Weight: 12
Product Name: One Light Table Lamp
UPC: 088675449874

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318390
Product Name LSF-21419 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details