Capital Lighting, Inc. LSF-21505COFFEE Lamps-Table Lamps 318377

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Coffee Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675448808
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Coffee Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675448808

Suppliers

Company
Product
Description
Supplier Links
LSF-21505COFFEE Lamps-Table Lamps - 318377 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21505COFFEE Lamps-Table Lamps
318377
LSF-21505COFFEE Lamps-Table Lamps 318377
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Coffee Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675448808

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 25.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Coffee
Weight: 9.6
Product Name: One Light Table Lamp
UPC: 088675448808

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318377
Product Name LSF-21505COFFEE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details