Capital Lighting, Inc. LSF-21545 Lamps-Table Lamps 318376

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.25 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675450283
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.25 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675450283

Suppliers

Company
Product
Description
Supplier Links
LSF-21545 Lamps-Table Lamps - 318376 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21545 Lamps-Table Lamps
318376
LSF-21545 Lamps-Table Lamps 318376
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.25 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675450283

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.25
Bulb
Type: CFL
Qty: 1
Wattage: 42
Finish: Copper Bronze
Product Name: One Light Table Lamp
UPC: 088675450283

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318376
Product Name LSF-21545 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details