Capital Lighting, Inc. LSF-21529 Lamps-Table Lamps 318374

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Qty: 1 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450658
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Qty: 1 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450658

Suppliers

Company
Product
Description
Supplier Links
LSF-21529 Lamps-Table Lamps - 318374 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21529 Lamps-Table Lamps
318374
LSF-21529 Lamps-Table Lamps 318374
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Qty: 1 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450658

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Qty: 1
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450658

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318374
Product Name LSF-21529 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details