Capital Lighting, Inc. LSF-21577 Lamps-Table Lamps 318373

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Table Lamp UPC: 088675448839
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Table Lamp UPC: 088675448839

Suppliers

Company
Product
Description
Supplier Links
LSF-21577 Lamps-Table Lamps - 318373 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21577 Lamps-Table Lamps
318373
LSF-21577 Lamps-Table Lamps 318373
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Table Lamp UPC: 088675448839

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675448839

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318373
Product Name LSF-21577 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details