Capital Lighting, Inc. LSF-21583 Lamps-Table Lamps 318370

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 12.8 Product Name: One Light Table Lamp UPC: 088675448846
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 12.8 Product Name: One Light Table Lamp UPC: 088675448846

Suppliers

Company
Product
Description
Supplier Links
LSF-21583 Lamps-Table Lamps - 318370 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21583 Lamps-Table Lamps
318370
LSF-21583 Lamps-Table Lamps 318370
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 12.8 Product Name: One Light Table Lamp UPC: 088675448846

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.75
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Walnut
Weight: 12.8
Product Name: One Light Table Lamp
UPC: 088675448846

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318370
Product Name LSF-21583 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details