Capital Lighting, Inc. LSF-21978BLK Lamps-Table Lamps 318369

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome/Black Product Name: One Light Table Lamp UPC: 088675453192
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome/Black Product Name: One Light Table Lamp UPC: 088675453192

Suppliers

Company
Product
Description
Supplier Links
LSF-21978BLK Lamps-Table Lamps - 318369 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21978BLK Lamps-Table Lamps
318369
LSF-21978BLK Lamps-Table Lamps 318369
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome/Black Product Name: One Light Table Lamp UPC: 088675453192

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Chrome/Black
Product Name: One Light Table Lamp
UPC: 088675453192

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318369
Product Name LSF-21978BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details