Capital Lighting, Inc. LSF-21978WHT Lamps-Table Lamps 318367

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome/White Product Name: One Light Table Lamp UPC: 088675453215
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome/White Product Name: One Light Table Lamp UPC: 088675453215

Suppliers

Company
Product
Description
Supplier Links
LSF-21978WHT Lamps-Table Lamps - 318367 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21978WHT Lamps-Table Lamps
318367
LSF-21978WHT Lamps-Table Lamps 318367
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome/White Product Name: One Light Table Lamp UPC: 088675453215

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Chrome/White
Product Name: One Light Table Lamp
UPC: 088675453215

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318367
Product Name LSF-21978WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details