Capital Lighting, Inc. LSF-22075 Lamps-Table Lamps 318365

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454328
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454328

Suppliers

Company
Product
Description
Supplier Links
LSF-22075 Lamps-Table Lamps - 318365 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22075 Lamps-Table Lamps
318365
LSF-22075 Lamps-Table Lamps 318365
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454328

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675454328

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318365
Product Name LSF-22075 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details