Capital Lighting, Inc. LSF-22074 Lamps-Table Lamps 318362

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454342
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454342

Suppliers

Company
Product
Description
Supplier Links
LSF-22074 Lamps-Table Lamps - 318362 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22074 Lamps-Table Lamps
318362
LSF-22074 Lamps-Table Lamps 318362
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454342

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675454342

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318362
Product Name LSF-22074 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details