Capital Lighting, Inc. LSF-22072 Lamps-Table Lamps 318360

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454267
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454267

Suppliers

Company
Product
Description
Supplier Links
LSF-22072 Lamps-Table Lamps - 318360 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22072 Lamps-Table Lamps
318360
LSF-22072 Lamps-Table Lamps 318360
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454267

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Extension: 10
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675454267

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318360
Product Name LSF-22072 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details