Capital Lighting, Inc. LSF-21890 Lamps-Table Lamps 318348

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451259
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451259

Suppliers

Company
Product
Description
Supplier Links
LSF-21890 Lamps-Table Lamps - 318348 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21890 Lamps-Table Lamps
318348
LSF-21890 Lamps-Table Lamps 318348
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451259

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675451259

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318348
Product Name LSF-21890 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details