Capital Lighting, Inc. LSF-21832 Lamps-Table Lamps 318346

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark bronze Weight: 9 Product Name: One Light Table Lamp UPC: 088675450351
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark bronze Weight: 9 Product Name: One Light Table Lamp UPC: 088675450351

Suppliers

Company
Product
Description
Supplier Links
LSF-21832 Lamps-Table Lamps - 318346 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21832 Lamps-Table Lamps
318346
LSF-21832 Lamps-Table Lamps 318346
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark bronze Weight: 9 Product Name: One Light Table Lamp UPC: 088675450351

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark bronze
Weight: 9
Product Name: One Light Table Lamp
UPC: 088675450351

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318346
Product Name LSF-21832 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details